Vishay Intertechnology, Inc. TVS Protection Diode SMAJ36CAHE3/5A

Description
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMAJ36CAHE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ36CAHE3/5A
TVS Protection Diode 144-SMAJ36CAHE3/5A
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297923-SMAJ36CAHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297923-SMAJ36CAHE3/5A
Circuit Protection - TVS - Diodes 1297923-SMAJ36CAHE3/5A
Win Source Part Number: 1297923-SMAJ36CAHE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.9A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ36CAHE3/5AGICT,S MAJ36CAHE3/5AGITR,SM AJ36CAHE3/5AGIDKR,SM AJ36CAHE3/5A Base Product Number: SMAJ36

Win Source Part Number: 1297923-SMAJ36CAHE3/5A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ36CAHE3/5AGICT,SMAJ36CAHE3/5AGITR,SMAJ36CAHE3/5AGIDKR,SMAJ36CAHE3/5A
Base Product Number: SMAJ36

Buy Now Datasheet
TVS Diodes - SMAJ36CAHE3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ36CAHE3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ36CAHE3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ36CAHE3/5A
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ36CAHE3/5A 1297923-SMAJ36CAHE3/5A SMAJ36CAHE3/5AGITR-ND SMAJ36CAHE3/5A
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data