DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 310 319 320 321 322 323 324 325 326 327 328 329 330 331 340 350 360 370 380 390 400 417
Product Name Notes
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA
103V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
108.15V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA
11.2V Clamp 44.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.76V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V 400W 77.8V 70V 3.5ASMA(DO-2
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
113V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA
113V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
114V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
114V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
118.65V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.3V Clamp 32.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC
12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA
12.9V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
121V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
125V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC
126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA
126V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
127.05V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC
12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA
12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.3V Clamp 37.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.55V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
132.3V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
134V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
134V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.3V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.3V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
33.3A 7.78V 12V 400W 7VSMA(DO-21
400W 10.5V 38.1A 5.8V 6.45VSMA(D
7.22V6.5V 11.2V 400W 35.7ASMA(DO
7.5V 8.33V 12.9V 31ASMA(DO-214AC
7V 7.78V 12V 33.3A 400WSMA(DO-21
8.33V7.5V 400W 12.9V 31A SMA(DO-
TVS DIODE 6.5VWM 11.2V DO214AC
TVS DIODE 6.5VWM 11.2VC SMA
TVS DIODE 6.5VWM 12.3V DO214AC
TVS DIODE 64VWM 103VC DO214AC
TVS DIODE 64VWM 103VC SMA
TVS DIODE 64VWM 114VC DO214AC
TVS DIODE 7.5VWM 12.9V DO214AC
TVS DIODE 7.5VWM 12.9VC SMA
TVS DIODE 7.5VWM 14.3V DO214AC
TVS DIODE 70VWM 113VC DO214AC
TVS DIODE 70VWM 113VC SMA
TVS DIODE 70VWM 125VC DO214AC
TVS DIODE 75VWM 121VC DO214AC
TVS DIODE 75VWM 121VC SMA
TVS DIODE 75VWM 134VC DO214AC
TVS DIODE 78VWM 126VC DO214AC
TVS DIODE 78VWM 126VC SMA
TVS DIODE 78VWM 139VC DO214AC
TVS DIODE 7VWM 12VC DO214AC
TVS DIODE 7VWM 12VC SMA
TVS DIODE 7VWM 13.3VC DO214AC
TVS, BI-DIR, 400W, 7V, DO-214AC

<< Prev Next >>