DIODES Incorporated TVS Diodes SMAJ36A-13-F

Description
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet
Description
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ36A-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - SMAJ36A-FDITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - SMAJ36A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ36A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ36A-13-F
TVS Protection Diode 144-SMAJ36A-13-F
TVS DIODE 36VWM 58.1VC SMA Product overview: SMAJ36A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36A-13-F can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC SMA Product overview: SMAJ36A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SMAJ36A-13-F
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ36A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ36A-13-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ36A-13-F
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site
Tvs Diode, 58.1V, 400W, Do-214Ac; Product Range Diodes Inc. - 07AH4789 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 58.1V, 400W, Do-214Ac; Product Range Diodes Inc.
07AH4789
Tvs Diode, 58.1V, 400W, Do-214Ac; Product Range Diodes Inc. 07AH4789
TVS DIODE, 58.1V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:40V; RoHS Compliant: Yes

TVS DIODE, 58.1V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:40V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ36A-FDIDKR-ND 144-SMAJ36A-13-F SMAJ36A-13-F SMAJ36A-13-F 07AH4789
Product Name TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 58.1V, 400W, Do-214Ac; Product Range Diodes Inc.
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SMA; SMA DO-214AC
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts 40 to ? volts
Unlock Full Specs
to access all available technical data