Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097472-SMAJ400A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 400V
Minimum Breakdown Voltage: 447V
Max Clamping Voltage: 648V
Peak Pulse Current(Ippm): 600mA
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): P4SMA480A; SMAJ400A R2; P4SMA480AHE3/61;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
TVS DIODE 400VWM 648VC DO214AC
TVS DIODE 400VWM 648VC DO214AC
TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 400V, DO-214AC; Breakdown Voltage Range:447V to 494V; Breakdown Voltage Vbr:494V; Clamping Voltage Vc Max:648V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 400W, 400V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ400A | SMAJ400ALFCT-ND | 1097472-SMAJ400A | SMAJ400A | SMAJ400A | 06R1881 | 26K7412 | 18AC7666 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - SMAJ400A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 400W, 400V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 400V, Do-214Ac; Breakdown Voltage Range Littelfuse | Tvs Diode, 400W, 400V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | |
| VBR | 447 to 494 volts | 447 volts | 447 volts | 447 volts | 447 volts | 447 volts | 447 to 494 volts | |
| Configuration | Single | |||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | DO-214AC |