TVS DIODE 400VWM 648VC DO214AC
TVS DIODE 400VWM 648VC DO214AC
TVS DIODE 400VWM 648VC DO214AC
SMAJ DO214AC, BIDIRECTIONAL 400V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ400CA/TR7TR-ND | SMAJ400CA/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 648 volts | 648 volts |