Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ350 SMAJ350

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ350 - SMAJ350 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ350
SMAJ350
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ350 SMAJ350
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
400W 350V TVS Protection Diode - 144-SMAJ350 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 350V TVS Protection Diode
144-SMAJ350
400W 350V TVS Protection Diode 144-SMAJ350
TVS Diode, 400W, 350V Unidirectional, DO-214AC, SMT Product overview: SMAJ350 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 350V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 350V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ350 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 350V Unidirectional, DO-214AC, SMT Product overview: SMAJ350 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 350V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 350V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300676-SMAJ350 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300676-SMAJ350
Circuit Protection - TVS - Diodes 1300676-SMAJ350
Win Source Part Number: 1300676-SMAJ350 Category: Circuit Protection>TVS - Diodes Series: SMAJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 350V Voltage - Breakdown (Min): 370.35V Voltage - Clamping (Max) @ Ipp: 595.35V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 700mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMAJ350 Product Status: Obsolete

Win Source Part Number: 1300676-SMAJ350
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 350V
Voltage - Breakdown (Min): 370.35V
Voltage - Clamping (Max) @ Ipp: 595.35V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 700mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMAJ350
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SMAJ350-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ350-ND
TVS Diodes SMAJ350-ND
595.35V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

595.35V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ350 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ350
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ350
TVS DIODE 350VWM 595.35VC DO214

TVS DIODE 350VWM 595.35VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ350 144-SMAJ350 1300676-SMAJ350 SMAJ350-ND SMAJ350
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ350 400W 350V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 595 volts 595 volts 595 volts 595 volts
VBR 370 to 453 volts 370 volts 370 volts 370 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data