53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE, UNIDIR, 33V, 400W, DO-214AC-2 ROHS COMPLIANT: YES
SMAJ, DO-214AC, 33V, 53.3V, REEL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ33A/TR13TR-ND | 66AJ7943 | SMAJ33A/TR13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 33V, 400W, Do-214Ac-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 53.3 volts | 53.3 volts |