Vishay Precision Group SMD 400W 36V TVS Protection Diode SMAJ36CA-E3/61

Description
Bidirectional TVS Diode, 400W, 36V, DO-214AC, SMD Product overview: SMAJ36CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 400W, 36V, DO-214AC, SMD Product overview: SMAJ36CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 36V TVS Protection Diode - 144-SMAJ36CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 36V TVS Protection Diode
144-SMAJ36CA-E3/61
SMD 400W 36V TVS Protection Diode 144-SMAJ36CA-E3/61
Bidirectional TVS Diode, 400W, 36V, DO-214AC, SMD Product overview: SMAJ36CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400W, 36V, DO-214AC, SMD Product overview: SMAJ36CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ36CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ36CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ36CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 7103478 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103478
TVS Diodes 7103478
Diode TVS Bi-Dir 36V 400Wn S

Diode TVS Bi-Dir 36V 400Wn S

Supplier's Site
TVS Diodes - 7103478P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103478P
TVS Diodes 7103478P
Diode TVS Bi-Dir 36V 400Wn S

Diode TVS Bi-Dir 36V 400Wn S

Supplier's Site
TVS Diodes - 1777542 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777542
TVS Diodes 1777542
Diode TVS Bi-Dir 36V 400Wn S

Diode TVS Bi-Dir 36V 400Wn S

Supplier's Site
TVS DIODE 36V 58.1V DO214AC - 884-SMAJ36CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 36V 58.1V DO214AC
884-SMAJ36CA-E3/61
TVS DIODE 36V 58.1V DO214AC 884-SMAJ36CA-E3/61
TVS DIODE 36V 58.1V DO214AC

TVS DIODE 36V 58.1V DO214AC

Supplier's Site
400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS - 17930-SMAJ36CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS
17930-SMAJ36CA-E3/61
400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS 17930-SMAJ36CA-E3/61
400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS

400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS

Supplier's Site
TVS Diodes SMAJ36CA-E3/61
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay - 77K2888 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay
77K2888
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay 77K2888
TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 36 V, Do-214Ac, 2, 40 V Rohs Compliant Vishay - 10R0731 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 36 V, Do-214Ac, 2, 40 V Rohs Compliant Vishay
10R0731
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 36 V, Do-214Ac, 2, 40 V Rohs Compliant Vishay 10R0731
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 36 V, DO-214AC, 2, 40 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 36 V, DO-214AC, 2, 40 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ36CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ36CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ36CA-E3/61
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ36CA-E3/61 SMAJ36CA-E3/61GICT-ND 7103478 7103478P 884-SMAJ36CA-E3/61 17930-SMAJ36CA-E3/61 SMAJ36CA-E3/61 77K2888 10R0731 SMAJ36CA-E3/61
Product Name SMD 400W 36V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS DIODE 36V 58.1V DO214AC 400W 58.1V 40V 36V SMA(DO-214AC) TVS ROHS TVS Diodes Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 36 V, Do-214Ac, 2, 40 V Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA Do-214ac (sma) DO-214 SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data