Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115955-SMAJ36CAHM3_
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SMAJ36CAHM3-A/I; SMAJ36CAHM3AI;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHM3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHM3_A/I can be used for catalog matching and distributor lookup.
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1115955-SMAJ36CAHM3_A/I | 144-SMAJ36CAHM3_A/I | SMAJ36CAHM3_A/I-ND | SMAJ36CAHM3_A/I | SMAJ36CAHM3_A/I |
| Product Name | TVS - TVS - Diodes - SMAJ36CAHM3_A/I | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |