53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 33VWM 53.3VC SMA Product overview: SMAJ33A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 53.3V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 53.3V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 33V 53.3V SMA
TVS DIODE 33VWM 53.3VC SMA
TVS Diodes / ESD Suppressors 400W 33V
TVS DIODE 33VWM 53.3VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33A-FDITR-ND | 144-SMAJ33A-13-F | 07AH4788 | 233-SMAJ33A-13-F | SMAJ33A-13-F | SMAJ33A-13-F | SMAJ33A-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | Tvs Diode, 53.3V, 400W, Do-214Ac; Product Range Diodes Inc. | TVS DIODE 33V 53.3V SMA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC, SMA | SMA; SMA | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 to ? volts | 36.7 volts | 36.7 volts | 36.7 volts |