486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE TVS 300V 400W SMA UNI-DIR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ300A-HF-ND | 186-SMAJ300A-HF |
| Product Name | TVS Diodes | DIODE TVS 300V 400W SMA UNI-DIR |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | |
| VC | 486 volts |