DIODES Incorporated TVS Diodes SMAJ30A-13

Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet
Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ30ADITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ30ADITR-ND
TVS Diodes SMAJ30ADITR-ND
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301092-SMAJ30A-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301092-SMAJ30A-13
Circuit Protection - TVS - Diodes 1301092-SMAJ30A-13
Win Source Part Number: 1301092-SMAJ30A-13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.3A Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SMAJ30ATR,SMAJ30ATR, SMAJ30ADIDKR,SMAJ30A 13,SMAJ30ACT,SMAJ30A CT,SMAJ30ADICT,SMAJ3 0ADITR Base Product Number: SMAJ30 RoHS Status: RoHS non-compliant

Win Source Part Number: 1301092-SMAJ30A-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ30ATR,SMAJ30ATR,SMAJ30ADIDKR,SMAJ30A13,SMAJ30ACT,SMAJ30ACT,SMAJ30ADICT,SMAJ30ADITR
Base Product Number: SMAJ30
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ30A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ30A-13
TVS Protection Diode 144-SMAJ30A-13
TVS DIODE 30VWM 48.4VC SMA Product overview: SMAJ30A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC SMA Product overview: SMAJ30A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ30ADITR-ND 1301092-SMAJ30A-13 144-SMAJ30A-13
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data