The Bourns SMAJ-Q series Transient Voltage Suppressor Diode, specifically part number 49AC0767, is designed for surge and ESD protection applications. It features a compact DO-214AC (SMA) package and offers a working peak reverse voltage range from 12V to 58V, with a breakdown voltage of 26V. The diode has a minimum peak pulse power dissipation of 400 watts and can handle a peak forward surge current of 40 amps. It operates within a temperature range of -55°C to +150°C and is compliant with AEC-Q101 standards, making it suitable for automotive applications. The device is RoHS compliant and is available in both unidirectional and bidirectional configurations. This diode is ideal for protecting power buses, I/O interfaces, and for use in telecom, computer, industrial, and consumer electronics applications.
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE, AEC-Q101, 400W, 26V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 26volts 400W 5% Bi-Dir. AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ26CA-QCT-ND | SMAJ26CA-Q | SMAJ26CA-Q | 49AC0767 | SMAJ26CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 400W, 26V, Do-214Ac; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |