48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE, 400W, 30V, UNIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMAJ30AHE3_A/HTR-ND | SMAJ30AHE3_A/H | SMAJ30AHE3_A/H | 06AH4249 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 400W, 30V, Unidir, Do-214Ac; Product Range Vishay |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |