48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
Trans Voltage Suppressor Diode, Product overview: SMAJ30CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CAHE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 967346-SMAJ30CAHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ30CA+SMAJ30CAHE3
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ30CAHE3_A/H-ND,1
Base Product Number: SMAJ30
TVS DIODE, 400W, 30V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190136 | 112-SMAJ30CAHE3_A/HTR-ND | 144-SMAJ30CAHE3_A/H | 967346-SMAJ30CAHE3_A/H | 06AH4250 | SMAJ30CAHE3_A/H | SMAJ30CAHE3_A/H |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, 400W, 30V, Bidir, Do-214Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional; Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | DO-214 | SMA; DO-214AC, SMA | DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 |