DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
312
313
314
315
316
317
318
319
320
321
322
323
324
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 13V 14.4V 21.5V 18.6ASMA(DO-214A | |
| 14.4V 21.5V 13V 18.6A 400WSMA(DO | |
| 14V 15.6V 23.2V 17.2A 400WSMA(DO | |
| 15.6V 23.2V 14V 17.2A 400WSMA(DO | |
| 16.4A 24.4V 16.7V 15V SMA(DO-214 | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1A 19.9V 13.3V 12V DO-214AC | |
| 20.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA | |
| 209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA | |
| 21.5V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 214V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 214V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 219.45V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22.58V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 227V Clamp 1.76A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 22V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22V Clamp 22.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA | |
| 23.2V Clamp 17.3A Ipp Tvs Diode Surface Mount SMA | |
| 23.2V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.8V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.8V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 231V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 231V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.36V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA | |
| 243V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA | |
| 243V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 25.62V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.8V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 255.15V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 266V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 268V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 268V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 317V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode | |
| TVS DIODE 120VWM 193VC DO214AC | |
| TVS DIODE 12VWM 19.9VC DO214AC | |
| TVS DIODE 12VWM 19.9VC SMA | |
| TVS DIODE 12VWM 22VC DO214AC | |
| TVS DIODE 130VWM 209VC DO214AC | |
| TVS DIODE 130VWM 209VC SMA | |
| TVS DIODE 130VWM 231VC DO214AC | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 21.5VC SMA | |
| TVS DIODE 13VWM 23.8VC DO214AC | |
| TVS DIODE 140VWM 226.8V DO214AC | |
| TVS DIODE 140VWM 227VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 23.2VC SMA | |
| TVS DIODE 14VWM 25.8VC DO214AC | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 243VC SMA | |
| TVS DIODE 150VWM 266VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 26.9VC DO214AC | |
| TVS, UNI-DIR, 400W, 15V, DO-214A |
| << Prev | Next >> |