648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 400volts 1uA .6 Amps Uni-Dir
TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ400ADKR-ND | SMAJ400A | 49Y4848 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 400W, 400V, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | ||
| VC | 648 volts | ||
| VBR | 447 volts | 447 volts |