69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single, Bi-Dir, 33V, 400W
Diode TVS Single, Bi-Dir, 33V, 400W
Diode TVS Single, Bi-Dir, 33V, 400W
33V Bidirectional TVS Diode, 400W, SMA, 33A Peak Pulse Current Product overview: SMAJ33CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 400W, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 400W, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33CA-TR can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 33 V, DO-214AC, 2, 36.7 V RoHS Compliant: Yes
DIODE, TVS, 33V, 400W, BI, SMA, RL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 33VWM 69.7VC SMA
TVS DIODE 33VWM 69.7VC SMA
TVS Diodes / ESD Suppressors 400W 33V Bidirect
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-2998-6-ND | 7141041 | 7141041P | 144-SMAJ33CA-TR | 72K6045 | 94W9360 | SMAJ33CA-TR | SMAJ33CA-TR | SMAJ33CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 33V 400W 33A TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 33 V, Do-214Ac, 2, 36.7 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 33V, 400W, Bi, Sma, Rl; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | ||||||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |