59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single Uni-Dir 28V 400W SMA
Diode TVS Single Uni-Dir 28V 400W SMA
Diode TVS Single Uni-Dir 28V 400W SMA
Manufacturer: STMicroelectronics
Win Source Part Number: 1251275-SMAJ28A-TR
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
400W TVS Diode, Unidirectional, 28V, SMA, 510pF Product overview: SMAJ28A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 28V, 510pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 28V, 510pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28A-TR can be used for catalog matching and distributor lookup.
DIODE, TVS, 400W, 28V, DO-214AC; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 28 V, DO-214AC, 2, 31.1 V RoHS Compliant: Yes
TVS DIODE 28VWM 59VC SMA
TVS DIODE 28VWM 59VC SMA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12524-6-ND | 7147096 | 7147096P | 1251275-SMAJ28A-TR | 144-SMAJ28A-TR | 26M3110 | SMAJ28A-TR | SMAJ28A-TR | 761-SMAJ28A-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ28A-TR | 400W 28V 510pF TVS Protection Diode | Diode, Tvs, 400W, 28V, Do-214Ac; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 28VWM 59VC SMA |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||||
| VC | 59 volts | 59 volts | 59 volts | 59 volts | |||||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |