DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
320
321
322
323
324
325
326
327
328
329
330
331
332
340
350
360
370
380
390
400
417
| Product Name | Notes |
|---|---|
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA | |
| 126V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA | |
| 13.6V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 132.3V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 137V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 139V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 139V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.29V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 143.85V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.74A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.12V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 32.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.9V Clamp 25.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 151V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 151V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 153.3V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.17V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ) | |
| 16.9V Clamp 23.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.9V Clamp 29.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 160V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 178V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 8.5V 400W 27.8A 14.4V 9.44V SMA( | |
| 8.5V 400W 27.8A 14.4V 9.44VSMA(D | |
| 8V 400W 8.89V 29.4A 13.6VSMA(DO- | |
| 8V 8.89V 13.6V 29.4A 400W SMA(DO | |
| 9V 10V 15.4V 26A 400WSMA(DO-214A | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Clamp Ipp Tvs Diode | |
| IC | |
| TVS DIODE 10.2VWM 16.7V DO214AC | |
| TVS DIODE 102VWM 165VC DO214AC | |
| TVS DIODE 11.1VWM 18.2V DO214AC | |
| TVS DIODE 111VWM 179VC DO214AC | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 126VC SMA | |
| TVS DIODE 78VWM 139VC DO214AC | |
| TVS DIODE 8.55VWM 14.5V DO214AC | |
| TVS DIODE 8.5VWM 14.4V DO214AC | |
| TVS DIODE 8.5VWM 15.9V DO214AC | |
| TVS DIODE 8.6VWM 14.5V DO214AC | |
| TVS DIODE 80VWM 129VC DO214AC | |
| TVS DIODE 85.5VWM 137V DO214AC | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 137VC SMA | |
| TVS DIODE 85VWM 151VC DO214AC | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 13.6VC SMA | |
| TVS DIODE 8VWM 15VC DO214AC | |
| TVS DIODE 9.4VWM 15.6V DO214AC | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 90VWM 146VC SMA | |
| TVS DIODE 90VWM 160VC DO214AC | |
| TVS DIODE 94VWM 152VC DO214AC | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 15.4VC SMA | |
| TVS DIODE 9VWM 16.9VC DO214AC |
| << Prev | Next >> |