53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33ABCT-ND | 67R1561 | 103-SMAJ33A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS DIODE 33V 53.3V SMA |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 40.6 volts |