Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 28V, DO-214AC; Breakdown Voltage Range:31.1V to 34.4V; Breakdown Voltage Vbr:34.4V; Clamping Voltage Vc Max:45.4V; Diode Case Style:DO-214AC; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 400W, 28V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 28V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28V 45.4V DO214AC
8.8A 400W 45.4V 31.1V 28V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 28VWM 45.4VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ28CA | 1719645 | 1719645P | SMAJ28CALFTR-ND | 06R1870 | 71AC1291 | SMAJ28CA | 461-SMAJ28CA | SMAJ28CA | SMAJ28CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 28V, Do-214Ac; Breakdown Voltage Range Littelfuse | Tvs Diode, 400W, 28V, Bidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 28V 45.4V DO214AC | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts | |||
| Configuration | Single | Single | Single | |||||||
| Package | Do-214ac | DO-214 | SMA; DO-214AC, SMA | DO-214AC | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC, SMA |