Vishay Intertechnology, Inc. TVS Diodes SMAJ36CAHE3/61

Description
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ36CAHE3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ36CAHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ36CAHE3/61
TVS Protection Diode 144-SMAJ36CAHE3/61
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CAHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CAHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ36CAHE3/61 - 759242-SMAJ36CAHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ36CAHE3/61
759242-SMAJ36CAHE3/61
TVS - TVS - Diodes - SMAJ36CAHE3/61 759242-SMAJ36CAHE3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759242-SMAJ36CAHE3/6 1 Series: Automotive, AEC-Q101, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Current - Peak Pulse (10/1000μs): 6.9A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ36CA Categories: Circuit Protection Minimum Breakdown Voltage: 40V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 58.1V Alternative Parts (Cross-Reference): SMAJ36CAHE3G; SMAJ36CAHE3; SMAJ36CAHF3; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759242-SMAJ36CAHE3/61
Series: Automotive, AEC-Q101, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Current - Peak Pulse (10/1000μs): 6.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ36CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 40V
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 58.1V
Alternative Parts (Cross-Reference): SMAJ36CAHE3G; SMAJ36CAHE3; SMAJ36CAHF3;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ36CAHE3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ36CAHE3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ36CAHE3/61
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ36CAHE3/61GITR-ND 144-SMAJ36CAHE3/61 759242-SMAJ36CAHE3/61 SMAJ36CAHE3/61
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMAJ36CAHE3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data