STMicroelectronics SMAJ28CA-TR TVS Diode
STMicroelectronics SMAJ28CA-TR TVS Diode
STMicroelectronics SMAJ28CA-TR TVS Diode
400W Bidirectional TVS Diode, 28V, 59V Clamp, SMA Product overview: SMAJ28CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 28V, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 28V, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28CA-TR can be used for catalog matching and distributor lookup.
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097462-SMAJ28CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 39A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
TVS DIODE 28VWM 59VC SMA
DIODE, TVS, 28V, 400W, SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 28 V, DO-214AC, 2, 31.1 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7141035 | 7141035P | 144-SMAJ28CA-TR | 497-4620-6-ND | 1097462-SMAJ28CA-TR | SMAJ28CA-TR | SMAJ28CA-TR | 26M3111 |
| Product Name | TVS Diodes | TVS Diodes | 400W 28V 59V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMAJ28CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 28V, 400W, Sma; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional |