48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE, BIDIR, 30V, DO-214AC-2 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ30CA-E3/5AGITR-ND | SMAJ30CA-E3/5A | 57AJ0513 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30V, Do-214Ac-2 Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 48.4 volts | 48.4 volts |