Diode TVS Single, Bi-Dir, 30V, 400W
Diode TVS Single, Bi-Dir, 30V, 400W
Diode TVS Single, Bi-Dir, 30V, 400W
TVS Diode Bidirectional 30V 400W SMA Product overview: SMAJ30CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CA-TR can be used for catalog matching and distributor lookup.
64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
36A@8/20us 400W 64.3V 33.3V 30V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 30 V, DO-214AC, 2, 33.3 V RoHS Compliant: Yes
TVS DIODE, 400W, 64.3V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 64.3VC SMA
TVS DIODE 30VWM 64.3VC SMA
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7141038 | 7141038P | 144-SMAJ30CA-TR | 497-7447-2-ND | SMAJ30CA-TR | 94W9358 | 33X1181 | SMAJ30CA-TR | SMAJ30CA-TR |
| Product Name | TVS Diodes | TVS Diodes | 30V 400W TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 30 V, Do-214Ac, 2, 33.3 V Rohs Compliant Stmicroelectronics | Tvs Diode, 400W, 64.3V, Bidir, Do-214Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA | DO-214AC | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional | Bidirectional |