45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, UNIDIR, 28V, 400W, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC DO214AC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ28AHM3_A/H-ND | 2190128 | 83AH2916 | SMAJ28AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 28V, 400W, Do-214Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214 | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts |