Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMAJ28A-M3/5A

Description
Win Source Part Number: 1295167-SMAJ28A-M3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ28
Request a Quote Datasheet
Description
Win Source Part Number: 1295167-SMAJ28A-M3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295167-SMAJ28A-M3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295167-SMAJ28A-M3/5A
Circuit Protection - TVS - Diodes 1295167-SMAJ28A-M3/5A
Win Source Part Number: 1295167-SMAJ28A-M3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ28

Win Source Part Number: 1295167-SMAJ28A-M3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ28

Buy Now Datasheet
TVS Diodes - SMAJ28A-M3/5A-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ28A-M3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ28A-M3/5A
TVS Protection Diode 144-SMAJ28A-M3/5A
TVS DIODE 28VWM 45.4VC DO214AC Product overview: SMAJ28A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28A-M3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO214AC Product overview: SMAJ28A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28A-M3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ28A-M3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ28A-M3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ28A-M3/5A
TVS DIODE 28VWM 45.4VC DO214AC

TVS DIODE 28VWM 45.4VC DO214AC

Supplier's Site
400W,28V 5%,unidir,sma Tvs Vishay - 53T2111 - Newark, An Avnet Company
Chicago, IL, United States
400W,28V 5%,unidir,sma Tvs Vishay
53T2111
400W,28V 5%,unidir,sma Tvs Vishay 53T2111
400W,28V 5%,UNIDIR,SMA TVS

400W,28V 5%,UNIDIR,SMA TVS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295167-SMAJ28A-M3/5A SMAJ28A-M3/5A-ND 144-SMAJ28A-M3/5A SMAJ28A-M3/5A 53T2111
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,28V 5%,unidir,sma Tvs Vishay
Package DO-214AC, SMA SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data