45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 28 V, DO-214AC, 2, 31.1 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7673731 | 7673731P | SMAJ28ABDKR-ND | SMAJ28A | 93T1872 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 28 V, Do-214Ac, 2, 31.1 V Rohs Compliant Bourns |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | |||
| Direction | Unidirectional | Unidirectional |