48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE, 400W, 30V, BIDIR, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ30CATR-ND | 83AH2921 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 30V, Bidir, Do-214Ac Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 48.4 volts |