69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single, Uni-Dir, 33V, 400W
Diode TVS Single, Uni-Dir, 33V, 400W
Diode TVS Single, Uni-Dir, 33V, 400W
33V Unidirectional TVS Diode, 400W, SMA, 36.7V Breakdown Product overview: SMAJ33A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 400W, 36.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 400W, 36.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33A-TR can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 33V, UNIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 33 V, SMD, 2, 36.7 V RoHS Compliant: Yes
33A@8/20us 400W 69.7V 36.7V Unidirectional 33V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 33VWM 69.7VC SMA
TVS DIODE 33VWM 69.7VC SMA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7448-2-ND | 7141032 | 7141032P | 144-SMAJ33A-TR | 26M3113 | 94W9359 | SMAJ33A-TR | SMAJ33A-TR | SMAJ33A-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 33V 400W 36.7V TVS Protection Diode | Tvs Diode, 400W, 33V, Unidir, Do-214Ac; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Unidirectional, 33 V, Smd, 2, 36.7 V Rohs Compliant Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC (SMA) | SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | 69.7 volts | |||||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |