TVS DIODE 36VWM 58.1VC DO214AC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 353-SMAJ36AHE3-TP-ND | SMAJ36AHE3-TP |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 58.1 volts |