Vishay Precision Group SMD 400W 26V TVS Protection Diode SMAJ26CA-E3/61

Description
Bidirectional TVS Diode 400W 26V DO-214AC SMD Product overview: SMAJ26CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode 400W 26V DO-214AC SMD Product overview: SMAJ26CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 26V TVS Protection Diode - 144-SMAJ26CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 26V TVS Protection Diode
144-SMAJ26CA-E3/61
SMD 400W 26V TVS Protection Diode 144-SMAJ26CA-E3/61
Bidirectional TVS Diode 400W 26V DO-214AC SMD Product overview: SMAJ26CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 400W 26V DO-214AC SMD Product overview: SMAJ26CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ26CA-E3/61 - 1097458-SMAJ26CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ26CA-E3/61
1097458-SMAJ26CA-E3/61
TVS - TVS - Diodes - SMAJ26CA-E3/61 1097458-SMAJ26CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097458-SMAJ26CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 9.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097458-SMAJ26CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 9.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMAJ26CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ26CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ26CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes SMAJ26CA-E3/61
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ26CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ26CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ26CA-E3/61
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Supplier's Site
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay - 77K2826 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay
77K2826
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay 77K2826
TVS DIODE, 400W, 26V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 400W, 26V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 26V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0511 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 26V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0511
Tvs Diode, Bidir, 26V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0511
TVS DIODE, BIDIR, 26V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 26V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ26CA-E3/61 1097458-SMAJ26CA-E3/61 SMAJ26CA-E3/61GITR-ND SMAJ26CA-E3/61 SMAJ26CA-E3/61 77K2826 57AJ0511
Product Name SMD 400W 26V TVS Protection Diode TVS - TVS - Diodes - SMAJ26CA-E3/61 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, Bidir, 26V, Do-214Ac-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data