TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.3VC DO214AC
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE, 400W, 33V, UNIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMAJ33AHE3_A/HDKR-ND | 2190140 | SMAJ33AHE3_A/H | 06AH4251 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 33V, Unidir, Do-214Ac; Product Range Vishay |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214 | SMA; DO-214AC (SMA) | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts |