DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
317
318
319
320
321
322
323
324
325
326
327
328
329
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43.5A 9.2V 6.4V 5V SMA | |
| 48V 53.3V 77.4V 5.2A 400W SMA(DO | |
| 48V 53.3V 77.4V 5.2A 400WSMA | |
| 5V 6.4V 9.2V 43.5ASMA(DO-214AC) | |
| 760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA | |
| 77.4V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 81.27V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA | |
| 82.4V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 85.5V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 86.52V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA | |
| 87.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.66V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.6V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 91.1V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 91.1V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 91.46V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA | |
| 93.6V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 96.3V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 96.3V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 98.28V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| DIODE ZENER 100V 1W DO214AC | |
| DIODE ZENER 56V 1W DO214AC | |
| DIODE ZENER 62V 1W DO214AC | |
| DIODE ZENER 68V 1W DO214AC | |
| DIODE ZENER 75V 1W DO214AC | |
| DIODE ZENER 82V 1W DO214AC | |
| DIODE ZENER 91V 1W DO214AC | |
| DIODE ZENER | |
| IC | |
| TVS DIODE 477VWM 760VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC SMA | |
| TVS DIODE 48VWM 85.5VC DO214AC | |
| TVS DIODE 495VWM 760VC DO214AC | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 82.4VC SMA | |
| TVS DIODE 51VWM 91.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC SMA | |
| TVS DIODE 54VWM 96.3VC DO214AC | |
| TVS DIODE 550VWM DO214AC | |
| TVS DIODE 58VWM 103VC DO214AC | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 58VWM 93.6VC SMA | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC SMA | |
| TVS DIODE 5VWM 9.6VC DO214AC | |
| TVS DIODE 77.4VC DO214AC | |
| TVS, UNI-DIR, 400W, 48V, DO-214A | |
| Zener Diode 100V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 100V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 100V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 100V 2W ±5% Surface Mount DO-214AC | |
| Zener Diode 56V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 56V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 56V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 62V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 62V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 62V 2W ±5% Surface Mount DO-214AC | |
| Zener Diode 68V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 68V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 68V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 68V 2W ±5% Surface Mount DO-214AC | |
| Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 75V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 75V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 75V 2W ±5% Surface Mount DO-214AC | |
| Zener Diode 82V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 82V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 82V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 82V 2W ±5% Surface Mount DO-214AC | |
| Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 91V 2W ±10% Surface Mount DO-214AC | |
| Zener Diode 91V 2W ±2% Surface Mount DO-214AC | |
| Zener Diode 91V 2W ±5% Surface Mount DO-214AC |
| << Prev | Next >> |