Micro Commercial Components Corp. Bridge Rectifiers GBU6J-BP

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU6J-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6J-BPMS-ND
Bridge Rectifiers GBU6J-BPMS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6J-BP - 138482-GBU6J-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6J-BP
138482-GBU6J-BP
Bridge Rectifiers - GBU6J-BP 138482-GBU6J-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 138482-GBU6J-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 1k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 138482-GBU6J-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
600V 6A Diode and Rectifier - 299-GBU6J-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
299-GBU6J-BP
600V 6A Diode and Rectifier 299-GBU6J-BP
BRIDGE RECT 1PHASE 600V 6A GBU Product overview: GBU6J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 6A GBU Product overview: GBU6J-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
6A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE)
70055642
6A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE) 70055642
Features: Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 Glass Passivated Chip Junction High Surge Overload Rating Lead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C Typical Thermal Resistance 2.2°C/W Junction to Case UL Recognized File # E165989

Features:

  • Case Material: Molded Plastic. UL Flammability
  • Classification Rating 94V-0 and MSL Rating 1
  • Glass Passivated Chip Junction
  • High Surge Overload Rating
  • Lead Free Finish
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • Typical Thermal Resistance 2.2°C/W Junction to Case
  • UL Recognized File # E165989
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6J-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6J-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6J-BP
BRIDGE RECT 1PHASE 600V 6A GBU

BRIDGE RECT 1PHASE 600V 6A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GBU6J-BPMS-ND 138482-GBU6J-BP 299-GBU6J-BP 70055642 GBU6J-BP
Product Name Bridge Rectifiers Bridge Rectifiers - GBU6J-BP 600V 6A Diode and Rectifier 6A 600V GLASS PASSIVATED BRIDGE RECTIFIER, GBU, BULK(TUBE) Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-SIP, GBU Tube GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data