Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifiers 4A Bridge Rectifier Product overview: GBU4D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D can be used for catalog matching and distributor lookup.
4 A Bridge Rectifier
Bridge Rectifiers 4A Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBU4DFS-ND | 299-GBU4D | GBU4D | GBU4D |
| Product Name | Bridge Rectifiers | 4A Diode and Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge |