Win Source Part Number: 1146258-GBU4G-E3/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 250
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): GBU4G-E351; GBU4GE351;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GBU4G-E3/51-ND,GBU4G
Base Product Number: GBU4
Diode Rectifier Bridge Single 400V 4A
Diode Rectifier Bridge Single 400V 4A
Diode Rectifier Bridge Single 400V 4A
Diode Rectifier Bridge Single 400V 4A 4-Pin Case GBU Bulk Product overview: GBU4G-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4G-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Rectifier, Bridge; Glass Passivated Single-Phase; GBU; 400 V; 4; PCB Mount
BRIDGE RECT 1PHASE 400V 3A GBU
Bridge Rectifiers 400 Volt 4.0 Amp Glass Passivated
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1146258-GBU4G-E3/51 | 7082709 | 7082709P | 299-GBU4G-E3/51 | GBU4G-E3/51GI-ND | 70217641 | GBU4G-E3/51 | GBU4G-E3/51 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 400V 4A Diode and Rectifier | Bridge Rectifiers | Rectifier, Bridge; Glass Passivated Single-Phase; GBU; 400 V; 4; PCB Mount | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | ||||||
| IR | 0.0050 mA | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |