Comchip Technology Corporation Bridge Rectifiers GBU806-G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU806-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU806-G-ND
Bridge Rectifiers GBU806-G-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367987-GBU806-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367987-GBU806-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367987-GBU806-G
Win Source Part Number: 1367987-GBU806-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Bulk Product Status: Active Package / Case: 4-SIP, GBU Supplier Device Package: GBU Base Product Number: GBU806 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1367987-GBU806-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Base Product Number: GBU806
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU806-G
Bridge Rectifiers GBU806-G
Bridge Rectifiers BRIDG GBU 8A 600V

Bridge Rectifiers BRIDG GBU 8A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number GBU806-G-ND 1367987-GBU806-G GBU806-G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU GBU-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040303 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers