Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K can be used for catalog matching and distributor lookup.
6 A Bridge Rectifier
6 A Bridge Rectifier
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Bridge Rectifiers 6A Bridge Rectifier
BRIDGE RECT 1PHASE 800V 6A GBU
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-GBU6K | GBU6K | GBU6KFS-ND | GBU6K | GBU6K |
| Product Name | 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Package | Tube | SIP-4 | 4-SIP, GBU | GBU-4 | |
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active | ||||
| Rectifier Configuration / Technology | Bridge |