Bridge Rectifier Single Phase Standard 400V Through Hole GBU
BRIDGE RECT 1PHASE 400V 3.9A GBU
BRIDGE RECT 1PHASE 400V 3.9A GBU
Bridge Rectifiers 8.0 Amp 400 Volt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBU8G-E3/51GI-ND | GBU8G-E3/51 | GBU8G-E3/51 | GBU8G-E3/51 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, GBU | GBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |