Manufacturer: Diodes Incorporated
Win Source Part Number: 016671-GBU606
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECT 1PHASE 600V 6A GBU
BRIDGE RECT 1PHASE 600V 6A GBU
BRIDGE RECT 1PHASE 600V 6A GBU
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 016671-GBU606 | GBU606DI-ND | GBU606 | 233-GBU606 | GBU606 | GBU606 |
| Product Name | Bridge Rectifiers - GBU606 | Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 1PHASE 600V 6A GBU | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |