Vishay Precision Group Automotive 11V 200mW Zener Diode GDZ11B-HE3-08

Description
Diode Zener Single 11V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: GDZ11B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 11V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: GDZ11B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11B-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 11V 200mW Zener Diode - 287-GDZ11B-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 11V 200mW Zener Diode
287-GDZ11B-HE3-08
Automotive 11V 200mW Zener Diode 287-GDZ11B-HE3-08
Diode Zener Single 11V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: GDZ11B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11B-HE3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 11V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: GDZ11B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ11B-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ11B-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ11B-HE3-08-ND
Single Zener Diodes GDZ11B-HE3-08-ND
Zener Diode 11V 200mW ±4% Surface Mount SOD-323

Zener Diode 11V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - GDZ11B-HE3-08 - 872713-GDZ11B-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ11B-HE3-08
872713-GDZ11B-HE3-08
Diodes - Zener - Single - GDZ11B-HE3-08 872713-GDZ11B-HE3-08
Manufacturer: Vishay Win Source Part Number: 872713-GDZ11B-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 11 V 200 mW ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ11 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 872713-GDZ11B-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 11 V 200 mW ±4% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ11
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ11B-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ11B-HE3-08
Discrete Semiconductor Products - Diodes - Zener GDZ11B-HE3-08
DIODE ZENER 11V 200MW SOD323

DIODE ZENER 11V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ11B-HE3-08
Zener Diodes GDZ11B-HE3-08
Zener Diodes 11 Volt 0.2 Watt 2% AUTO

Zener Diodes 11 Volt 0.2 Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ11B-HE3-08 GDZ11B-HE3-08-ND 872713-GDZ11B-HE3-08 GDZ11B-HE3-08 GDZ11B-HE3-08
Product Name Automotive 11V 200mW Zener Diode Single Zener Diodes Diodes - Zener - Single - GDZ11B-HE3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 11 volts 11 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data