Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
DIOTEC SEMICONDUCTOR
GBU4B -- BRIDGE RECTIFIERS
Diotec Semiconductor
Bridge Rectifiers
GBU4B
Description
BRIDGE RECT 1PHASE 100V 2.8A GBU
DigiKey
ODG (Origin Data Global)
Done
Request a Quote
Email Supplier
Datasheet
Description
BRIDGE RECT 1PHASE 100V 2.8A GBU
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
4878-GBU4B-ND
Bridge Rectifiers
4878-GBU4B-ND
BRIDGE RECT 1PHASE 100V 2.8A GBU
BRIDGE RECT 1PHASE 100V 2.8A GBU
Buy Now
Datasheet
ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU4B
Bridge Rectifiers
GBU4B
1BRect, 100V, 4A
1BRect, 100V, 4A
Supplier's Site
Datasheet
Technical Specifications
DigiKey
ODG (Origin Data Global)
Product Category
Rectifiers
Diodes
Product Number
4878-GBU4B-ND
GBU4B
Product Name
Bridge Rectifiers
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N5618
Specs
I
FSM
30 amps
I
F
2000 mA
t
rr
2000 ns
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
M5060THC800
Specs
Life Cycle Stage
Removed
V
F
1.35 volts
View Details
Nexperia B.V.
Switching Diodes
BAS40-04W
Specs
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details
Infineon Technologies AG
Single Diodes
AIDW40S65C5XKSA1
Specs
T
j
-40 to 175 C (-40 to 347 F)
View Details
5
suppliers