Manufacturer: Vishay
Win Source Part Number: 040401-GBU8K-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.9A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Bridge Rectifier Diode 8A 800V GBU
Bridge Rectifier Diode 8A 800V GBU
800V 8A Bridge Rectifier Diode, Through Hole, SIP Product overview: GBU8K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8K-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 800 Volt 8.0 Amp Glass Passivated
BRIDGE RECT 1PHASE 800V 3.9A GBU
BRIDGE 1-PH GBU 800V 8A 150C
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 040401-GBU8K-E3/45 | GBU8K-E3/45GI-ND | 7005453P | 9189789 | 299-GBU8K-E3/45 | GBU8K-E3/45 | GBU8K-E3/45 | GBU8K-E3/45 |
| Product Name | Bridge Rectifiers - GBU8K-E3/45 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Through-Hole 800V 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | 1 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |