Manufacturer: ON Semiconductor
Win Source Part Number: 872620-GBU8KS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBU
Package: 4-SIP, GBU
Package: Tube
Mounting: Through Hole
Family Name: GBU8
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
GBU8KSBridge Rectifier (Short Lead Type)
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
BRIDGE RECTIFIER DIODE Product overview: GBU8KS from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8KS can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 8A GBU
BRIDGE RECT 1PHASE 800V 8A GBU
Bridge Rectifiers 800V, 8A BRIDGE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 872620-GBU8KS | GBU8KS | GBU8KS-ND | 299-GBU8KS | GBU8KS | GBU8KS | GBU8KS |
| Product Name | Bridge Rectifiers - GBU8KS | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Bridge Rectifier Single Phase Standard 800 V Through Hole GBU | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SIP-4 | 4-SIP, GBU | Bulk | GBU-4L | |||
| Life Cycle Stage | Active | Declining |