Vishay Precision Group Bridge Rectifiers GBU4D-E3/51

Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU4D-E3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU4D-E3/51-ND
Bridge Rectifiers GBU4D-E3/51-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367969-GBU4D-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367969-GBU4D-E3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367969-GBU4D-E3/51
Win Source Part Number: 1367969-GBU4D-E3/51 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: 4-SIP, GBU Supplier Device Package: GBU Base Product Number: GBU4 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1367969-GBU4D-E3/51
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Base Product Number: GBU4
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet
200V 4A Diode and Rectifier - 299-GBU4D-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
299-GBU4D-E3/51
200V 4A Diode and Rectifier 299-GBU4D-E3/51
Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Bulk Product overview: GBU4D-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-E3/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Bulk Product overview: GBU4D-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4D-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU4D-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU4D-E3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU4D-E3/51
BRIDGE RECT 1PHASE 200V 3A GBU

BRIDGE RECT 1PHASE 200V 3A GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU4D-E3/51
Bridge Rectifiers GBU4D-E3/51
Bridge Rectifiers 200 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 200 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GBU4D-E3/51-ND 1367969-GBU4D-E3/51 299-GBU4D-E3/51 GBU4D-E3/51 GBU4D-E3/51
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 200V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Bulk GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers