Vishay Precision Group 800V 6A Diode and Rectifier GBU6K-E3/45

Description
Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBU Tube Product overview: GBU6K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBU Tube Product overview: GBU6K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 6A Diode and Rectifier - 299-GBU6K-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 6A Diode and Rectifier
299-GBU6K-E3/45
800V 6A Diode and Rectifier 299-GBU6K-E3/45
Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBU Tube Product overview: GBU6K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 6A 4-Pin Case GBU Tube Product overview: GBU6K-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6K-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7005447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005447P
Bridge Rectifiers 7005447P
Bridge Rectifier Diode 6A 800V GBU

Bridge Rectifier Diode 6A 800V GBU

Supplier's Site
Bridge Rectifiers - 9189786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9189786
Bridge Rectifiers 9189786
Bridge Rectifier Diode 6A 800V GBU

Bridge Rectifier Diode 6A 800V GBU

Supplier's Site
Bridge Rectifiers - GBU6K-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6K-E3/45GI-ND
Bridge Rectifiers GBU6K-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6K-E3/45 - 775023-GBU6K-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6K-E3/45
775023-GBU6K-E3/45
Bridge Rectifiers - GBU6K-E3/45 775023-GBU6K-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775023-GBU6K-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.8A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBU6K Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A Alternative Parts (Cross-Reference): GBU608-F; GBU606G; GBU608-7; GBU6K; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775023-GBU6K-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.8A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: GBU6K
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A
Alternative Parts (Cross-Reference): GBU608-F; GBU606G; GBU608-7; GBU6K;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - GBU6K-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU6K-E3/45
Bridge Rectifiers GBU6K-E3/45
BRIDGE RECT 1PHASE 800V 3.8A GBU

BRIDGE RECT 1PHASE 800V 3.8A GBU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6K-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6K-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6K-E3/45
BRIDGE 1-PH GBU 800V 6A 150C

BRIDGE 1-PH GBU 800V 6A 150C

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6K-E3/45
Bridge Rectifiers GBU6K-E3/45
Bridge Rectifiers 800 Volt 6.0 Amp Glass Passivated

Bridge Rectifiers 800 Volt 6.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 299-GBU6K-E3/45 7005447P 9189786 GBU6K-E3/45GI-ND 775023-GBU6K-E3/45 GBU6K-E3/45 GBU6K-E3/45 GBU6K-E3/45
Product Name 800V 6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GBU6K-E3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube GBU Gbu 4-SIP, GBU GBU
RoHS Compliant RoHS RoHS RoHS
IO 3.8 amps
Tj -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data