Vishay Precision Group Diodes - Zener - Single - GDZ16B-E3-08 GDZ16B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 919596-GDZ16B-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 16 V 200 mW ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-GDZ16B-E3-08CT, GDZ16B-E3-08GICT-ND, 112-GDZ16B-E3-08TR, GDZ16B-E3-08-ND, GDZ16B-E3-08GICT, GDZ16B-E3-08GITR-ND, GDZ16B-E3-08GITR, 112-GDZ16B-E3-08DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 919596-GDZ16B-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 16 V 200 mW ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-GDZ16B-E3-08CT, GDZ16B-E3-08GICT-ND, 112-GDZ16B-E3-08TR, GDZ16B-E3-08-ND, GDZ16B-E3-08GICT, GDZ16B-E3-08GITR-ND, GDZ16B-E3-08GITR, 112-GDZ16B-E3-08DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZ16B-E3-08 - 919596-GDZ16B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ16B-E3-08
919596-GDZ16B-E3-08
Diodes - Zener - Single - GDZ16B-E3-08 919596-GDZ16B-E3-08
Manufacturer: Vishay Win Source Part Number: 919596-GDZ16B-E3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 16 V 200 mW ±4% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: GDZ16 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-GDZ16B-E3-08CT, GDZ16B-E3-08GICT-ND, 112-GDZ16B-E3-08TR, GDZ16B-E3-08-ND, GDZ16B-E3-08GICT, GDZ16B-E3-08GITR-ND, GDZ16B-E3-08GITR, 112-GDZ16B-E3-08DKR

Manufacturer: Vishay
Win Source Part Number: 919596-GDZ16B-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 16 V 200 mW ±4% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: GDZ16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-GDZ16B-E3-08CT, GDZ16B-E3-08GICT-ND, 112-GDZ16B-E3-08TR, GDZ16B-E3-08-ND, GDZ16B-E3-08GICT, GDZ16B-E3-08GITR-ND, GDZ16B-E3-08GITR, 112-GDZ16B-E3-08DKR

Buy Now Datasheet
16V 0.2W Zener Diode - 287-GDZ16B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.2W Zener Diode
287-GDZ16B-E3-08
16V 0.2W Zener Diode 287-GDZ16B-E3-08
Zener Diode, 16V V(Z), 2.04%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ16B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ16B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 2.04%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ16B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ16B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-GDZ16B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ16B-E3-08TR-ND
Single Zener Diodes 112-GDZ16B-E3-08TR-ND
Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ16B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ16B-E3-08CT-ND
Single Zener Diodes 112-GDZ16B-E3-08CT-ND
Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-GDZ16B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-GDZ16B-E3-08DKR-ND
Single Zener Diodes 112-GDZ16B-E3-08DKR-ND
Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Zener Diode 16V 200mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ16B-E3-08
Zener Diodes GDZ16B-E3-08
Zener Diodes 16volt 0.2watt 2%

Zener Diodes 16volt 0.2watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ16B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ16B-E3-08
Discrete Semiconductor Products - Diodes - Zener GDZ16B-E3-08
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 919596-GDZ16B-E3-08 287-GDZ16B-E3-08 112-GDZ16B-E3-08TR-ND GDZ16B-E3-08 GDZ16B-E3-08
Product Name Diodes - Zener - Single - GDZ16B-E3-08 16V 0.2W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data