DIODES Incorporated Diodes - Zener - Single - GDZ12LP3-7 GDZ12LP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800861-GDZ12LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 8V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800861-GDZ12LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GDZ12LP3-7 - 800861-GDZ12LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ12LP3-7
800861-GDZ12LP3-7
Diodes - Zener - Single - GDZ12LP3-7 800861-GDZ12LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800861-GDZ12LP3-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800861-GDZ12LP3-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 8V

Buy Now
12V 250MW Zener Diode - 287-GDZ12LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 250MW Zener Diode
287-GDZ12LP3-7
12V 250MW Zener Diode 287-GDZ12LP3-7
DIODE ZENER 12V 250MW 2DFN Product overview: GDZ12LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ12LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 250MW 2DFN Product overview: GDZ12LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ12LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ12LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ12LP3-7DICT-ND
Single Zener Diodes GDZ12LP3-7DICT-ND
Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ12LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ12LP3-7DIDKR-ND
Single Zener Diodes GDZ12LP3-7DIDKR-ND
Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ12LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ12LP3-7DITR-ND
Single Zener Diodes GDZ12LP3-7DITR-ND
Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ12LP3-7
Zener Diodes GDZ12LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ12LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ12LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ12LP3-7
DIODE ZENER 12V 250MW 2DFN

DIODE ZENER 12V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ12LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ12LP3-7
Single Zener Diodes GDZ12LP3-7
DIODE ZENER 12V 250MW 2DFN

DIODE ZENER 12V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 800861-GDZ12LP3-7 287-GDZ12LP3-7 GDZ12LP3-7DICT-ND GDZ12LP3-7 GDZ12LP3-7 GDZ12LP3-7
Product Name Diodes - Zener - Single - GDZ12LP3-7 12V 250MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
VZ 12 volts 12 volts 12 volts 12 volts
IR 1.00E-4 mA 100 mA 1.00E-4 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data